DS/ISO 11784

Radio frequency identification of animals - Code structure

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 October 2005
Status: active
Page Count: 18
ICS Code (Other standards related to farm buildings and installations): 65.040.99
scope:

This International Standard specifies the structure of the radio-frequency (RF) identification code for animals. RF identification of animals requires that the bits transmitted by a transponder are interpretable by a transceiver. Usually the bit stream contains data bits, defining the identification code and a number of bits to ensure correct reception of the data bits. This International Standard specifies the structure of the identification code.

Document History

June 8, 2010
Radio frequency identification of animals - Code structure - Amendment 2: Indication of an advanced transponder
This amendment extends ISO 11784 that specifies the code structure of radio frequency identification (RFID) of animals. A bit for indicating that the transponder is of the advanced transponder type...
DS/ISO 11784
October 28, 2005
Radio frequency identification of animals - Code structure
This International Standard specifies the structure of the radio-frequency (RF) identification code for animals. RF identification of animals requires that the bits transmitted by a transponder are...
June 10, 1997
Radio-frequency identification of animals - Code structure
This International Standard specifies the structure of the radio-frequency (RF) identification code for animals. RF identification of animals requires that the bits transmitted by a transponder are...
Indication of an advanced transponder
This amendment extends ISO 11784 that specifies the code structure of radio frequency identification (RFID) of animals. A bit for indicating that the transponder is of the advanced transponder type...
Advertisement