DS/ISO 13565-2
Geometrical Product Specifications (GPS) - Surface texture: Profile method; Surfaces having stratified functional properties - Part 2: Height characterization using the linear material ratio curve
inactive, Most Current
| Organization: | DS |
| Publication Date: | 12 March 1997 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This part of ISO 13565 defines the evaluation process for determining parameters from the linear representation of the material ratio curve (also referred to as the Abbott curve) which describes the increase of the material portion of the surface with increasing depth of the roughness profile.
Document History
DS/ISO 13565-2
March 12, 1997
Geometrical Product Specifications (GPS) - Surface texture: Profile method; Surfaces having stratified functional properties - Part 2: Height characterization using the linear material ratio curve
This part of ISO 13565 defines the evaluation process for determining parameters from the linear representation of the material ratio curve (also referred to as the Abbott curve) which describes the...