DIN EN 2638

Aerospace series; aluminium alloy 2024-T3, extruded bar and section 1,2 ≤ (a or D) ≤ 150 mm with coarse peripheral grain control

inactive
Organization: DIN
Publication Date: 1 August 1991
Status: inactive
Page Count: 5
ICS Code (Aluminium): 49.025.20

Document History

September 1, 2019
Aerospace series - Aluminium alloy 2024- - T3 - Extruded bar and section - 1,2 mm ≤ (a or D) ≤ 150 mm with coarse peripheral grain control; German and English version EN 2638:2019
A description is not available for this item.
September 1, 2018
Aerospace series - Aluminium alloy 2024-T3 - Extruded bar and section - 1,2 mm ≤ (a or D) ≤ 150 mm with coarse peripheral grain control; German and English version FprEN 2638:2018
A description is not available for this item.
DIN EN 2638
August 1, 1991
Aerospace series; aluminium alloy 2024-T3, extruded bar and section 1,2 ≤ (a or D) ≤ 150 mm with coarse peripheral grain control
A description is not available for this item.

References

Advertisement