NPFC - MIL-P-24395/1

PANEL, GROUND DETECTOR, 120 VOLTS (SYMBOL 1005.1) AND 450 VOLTS (SYMBOL 1005.2) ALTERNATING CURRENT, THREE PHASE, 60 OR 400 HERTZ, DRIPPROOF

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 23 February 1993
Status: active
Page Count: 5
scope:

This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation: MIL-P-24395(SHIPS).

Document History

February 23, 2021
Panel, Ground ANEL, GROUND DETECTOR, 120 VOLTDetector, 120 Volts (Symbol 1005.1) and 450 Volts (Symbol 1005.2) Alternating Current, Three Phase, 60 or 400 Hertz, Dripproof
A description is not available for this item.
May 10, 2005
PANEL, GROUND DETECTOR, 120 VOLTS (SYMBOL 1005.1) AND 450 VOLTS (SYMBOL 1005.2) ALTERNATING CURRENT, THREE PHASE, 60 OR 400 HERTZ, DRIPPROOF
A description is not available for this item.
April 22, 1998
PANEL, GROUND DETECTOR, 120 VOLTS (SYMBOL 1005.1) AND 450 VOLTS (SYMBOL 1005.2) ALTERNATING CURRENT, THREE PHASE, 60 OR 400 HERTZ, DRIPPROOF
A description is not available for this item.
MIL-P-24395/1
February 23, 1993
PANEL, GROUND DETECTOR, 120 VOLTS (SYMBOL 1005.1) AND 450 VOLTS (SYMBOL 1005.2) ALTERNATING CURRENT, THREE PHASE, 60 OR 400 HERTZ, DRIPPROOF
This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...
October 10, 1988
PANEL, GROUND DETECTOR, 120 VOLTS (SYMBOL 1005.1) AND 450 VOLTS (SYMBOL 1005.2) ALTERNATING CURRENT, THREE PHASE, 60 OR 400 HERTZ, DRIPPROOF
A description is not available for this item.
May 2, 1972
PANEL, GROUND DETECTOR, 120 VOLTS (SYMBOL 1005.1) AND 450 VOLTS (SYMBOL 1005.2) ALTERNATING CURRENT, THREE PHASE, 60 OR 400 HERTZ, DRIPPROOF
A description is not available for this item.

References

Advertisement