DS/EN 797

Bar coding - Symbology specifications - 'EAN/UPC'

inactive
Organization: DS
Publication Date: 24 October 1995
Status: inactive
Page Count: 22
ICS Code (Information coding): 35.040
scope:

This European Standard specifies the requirements for the bar code symbology known as EAN/UPC. It specifies EAN/UPC symbology characteristics, data character encodation, symbol formats, dimensions, tolerances, and a reference decoding algorithm. The major benefit for users of the standard is to refer to uniquely defined identification codes in their trading transactions. This is particularly useful in open environments.

Document History

December 30, 1996
Bar coding - Symbology specifications - 'EAN/UPC'
This European Standard specifies the requirements for the bar code symbology known as EAN/UPC. It specifies EAN/UPC symbology characteristics, data character encodation, symbol formats, dimensions,...
DS/EN 797
October 24, 1995
Bar coding - Symbology specifications - 'EAN/UPC'
This European Standard specifies the requirements for the bar code symbology known as EAN/UPC. It specifies EAN/UPC symbology characteristics, data character encodation, symbol formats, dimensions,...
Advertisement