NPFC - A-A-50502

AIR CONDITIONER, (UNITARY HEAT PUMP), AIR TO AIR (3,000 TO 300,000 BTU)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 November 1990
Status: active
Page Count: 7
scope:

This Commercial Item Description (CID) covers air-to-air heat pumps for use as residential, commercial, or industrial units and are designed to perform the functions of either heating or cooling, circulating, filtering, cleaning, and dehumidifying an air stream. supplemented by electrical resistance heaters. air conditioning type heat pumps covered by the Association of Home Appliance Manufacturers. Types and classes are as follows: The heating function may be This CID does not apply to room air conditioning type heat pumps covered by the Association of Home Appliance Manufacturers. Types and classes are as follows:

Type I - Heat pump, factory assembled refrigerant circuit or circuits

Type II - Heat pump (split-system) employing remote outdoor section (packaged unit), separate from indoor section.

Class 1 - Department of Energy (DOE) covered products (units with cooling capacity up to 65,000 British thermal units (Btu/hr)).

Class 2 - Non-DOE covered products (units with cooling capacity up to cooling capacity up to 65,000 British thermal units (Btu/hr)). 300,000 Btu/hr).

Document History

March 9, 2023
AIR CONDITIONER, (UNITARY HEAT PUMP), AIR TO AIR (3,000 TO 300,000 BTU)
A description is not available for this item.
A-A-50502
November 29, 1990
AIR CONDITIONER, (UNITARY HEAT PUMP), AIR TO AIR (3,000 TO 300,000 BTU)
This Commercial Item Description (CID) covers air-to-air heat pumps for use as residential, commercial, or industrial units and are designed to perform the functions of either heating or cooling,...

References

Advertisement