CSA - CAN/CSA-M8082-05

Self-propelled machinery for forestry Roll-over protective structures Laboratory tests and performance requirements

inactive
Organization: CSA
Publication Date: 1 February 2005
Status: inactive
Page Count: 26
scope:

This International Standard establishes a consistent, reproducible means of evaluating the force-deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry machines under static loading, and prescribes performance requirements for a representative specimen under such loading. It is applicable to forwarders, skidders, feller-bunchers, processors, harvesters and loaders, as defined in ISO 6814. It is not applicable to machines having a rotating platform with a cab and boom on the platform.

NOTE Research work is being done to develop a test method and criteria for machines having a rotating platform with a cab and boom on the platform. These machines are to be included in a future revision of ISO 8082.

Document History

February 1, 2005
Self-propelled machinery for forestry - Roll-over protective structures - Laboratory tests and performance requirements
This International Standard establishes a consistent, reproducible means of evaluating the force–deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry...
CAN/CSA-M8082-05
February 1, 2005
Self-propelled machinery for forestry Roll-over protective structures Laboratory tests and performance requirements
This International Standard establishes a consistent, reproducible means of evaluating the force–deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry...
January 1, 2005
Self-propelled machinery for forestry - Roll-over protective structures - Laboratory tests and performance requirements
This International Standard establishes a consistent, reproducible means of evaluating the force–deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry...

References

Advertisement