DS/ETS 300328

Radio Equipment and Systems (RES) - Wideband transmission systems - Technical characteristics and test conditions for data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques

active, Most Current
Organization: DS
Publication Date: 17 December 1997
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This European Telecommunication Standard (ETS) covers equipment referred to in CEPT Recommendation T/R 10-01 [1]. This ETS covers the minimum technical characteristics for radio data transmission equipment having the following technical parameters: - wideband radio modulation techniques - aggregate bit rates in excess of 250 kbits/s - operation in the 2,4 to 2,483 5 GHz Industrial, Scientific and Medical (ISM) band - effective radiated power of up to -10 dBW (100 mW) - power density of up to -10 dBW (100 mW) per 100 kHz for frequency hopping modulation

Document History

DS/ETS 300328
December 17, 1997
Radio Equipment and Systems (RES) - Wideband transmission systems - Technical characteristics and test conditions for data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques
This European Telecommunication Standard (ETS) covers equipment referred to in CEPT Recommendation T/R 10-01 [1]. This ETS covers the minimum technical characteristics for radio data transmission...
August 15, 1997
Radio Equipment and Systems (RES) - Wideband transmission systems - Technical characteristics and test conditions for data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques
This European Telecommunication Standard (ETS) covers equipment referred to in CEPT Recommendation T/R 10-01 [1]. This ETS only adresses the transceivers, transmitters and receivers of equipment...
April 5, 1995
Radio Equipment and Systems (RES) - Wideband data transmission systems - Technical characteristics and test conditions for data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques
This draft European Telecommunication Standard (ETS) covers the minimum technical characteristics for radio data transmission equipment having the following technical parameters: - wideband radio...
Advertisement