IEC 60243-3
Electric Strength of Insulating Materials - Test Methods - Part 3: Additional Requirements for 1,2/50 us Impulse Tests
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 60243 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 μs impulse voltage stress.
Document History
November 1, 2013
Electric strength of insulating materials – Test methods – Part 3: Additional requirements for 1,2/50 μs impulse tests
This part of IEC 60243 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 μs impulse voltage stress.
IEC 60243-3
July 1, 2001
Electric Strength of Insulating Materials - Test Methods - Part 3: Additional Requirements for 1,2/50 us Impulse Tests
This part of IEC 60243 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 μs impulse voltage stress.
January 1, 1993
Methods of Test for Electric Strength of Solid Insulating Materials Part 3: Additional Requirements for Impulse Tests
A description is not available for this item.