NPFC - MS 24228

KNOB-CONTROL DIAL, PLASTIC

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 4 September 1958
Status: active
Page Count: 1
scope:

NOTICE: When Government drawings, specifications, or other data are used for any purpose other then in connection with a definitely related Government procurement operation, the United States Government thereby incurs no responsibility, nor any obligation whatsoever; and the fact that the Government may have formulated, furnished, or in any way supplied the said drawings, specifications, or other data is not to be regarded by implication or otherwise as in any manner licensing the holder or any other person or corporation, or conveying any rights or permission to manufacture, use, or sell any patented immention that may in any way be related thereto.

MATERIAL: KNOB; PLASTIC, SPEC. L-P-349, TYPE III, CLASS H2 OR SPEC. MIL-M-14, TYPE CF6 INSERT AND DOWEL PIN, BRASS SPEC. QQ-B-626, COMP 22 HARD

FINISH: INSERT, SET SCREW AND DOWEL PIN; CADMIUM PLATE SPEC. QQ-P-416, TYPE II, CLASS A. COLOR OF KNOB SHALL BE LUSTERLESS GREY CONFORMING TO COLOR NO. 36231 IN ACCORDANCE WITH FED. STD 595. FINISH DULL

BREAK ALL SHARP EDGES AND CORNERS.

REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATION FOR BIDS.

DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: DECIMALS ±.016, ANGLES ±1°

ALL THREADS TO BE PER SPEC. MIL-S-7742.

THIS STANDARD TAKES PROCUREMENTS OVER DOCUMENTS REFERENCED HEREIN.

SET SCREW: TYPE III, STYLE 4 NO. B-32 NC-3A IN ACCORDANCE WITH SPEC. FF-S-103 AND LOCKING ELEMENT IN ACCORDANCE WITH SPEC. MIL-F-18240, LENGTH TO SUIT. LOCKING ELEMENT TO ACCOMODATE KNOB WITH OR WITHOUT ADAPTER MS24246-1.

TORQUE TEST: 25 POUND INCHES

THE KNOB SHALL BE MARKED FOR IDENTIFICATION IN ACCORDANCE WITH MIL-STD-130.

Document History

MS 24228
September 4, 1958
KNOB-CONTROL DIAL, PLASTIC
NOTICE: When Government drawings, specifications, or other data are used for any purpose other then in connection with a definitely related Government procurement operation, the United States...
Advertisement