DS/EN 1481

EDI - Message - Tender (CONTEN)

inactive, Most Current
Organization: DS
Publication Date: 27 July 1995
Status: inactive
ICS Code (IT applications in transport): 35.240.60
scope:

This specification provides the definition of the message Tender (CONTEN) to be used in Electronic Data Interchange (EDI) between partners involved in Administration, Commerce and Transport. Following the receipt of an invitation to tender (ITT), a Main Contractor or subcontractor will submit a tender which is a commercial offer to execute the project work defined in the Bill of Quantities (BoQ) within the ITT.

Document History

DS/EN 1481
July 27, 1995
EDI - Message - Tender (CONTEN)
This specification provides the definition of the message Tender (CONTEN) to be used in Electronic Data Interchange (EDI) between partners involved in Administration, Commerce and Transport....
Advertisement