DIN EN 10303

Thin magnetic steel sheet and strip for use at medium frequencies; English version of DIN EN 10303

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2001
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels with special magnetic properties): 77.140.40

Document History

February 1, 2016
Thin magnetic steel strip and sheet for use at medium frequencies
This European Standard defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and...
DIN EN 10303
July 1, 2001
Thin magnetic steel sheet and strip for use at medium frequencies; English version of DIN EN 10303
A description is not available for this item.
Advertisement