DS/ENV ISO 14904

Road transport and traffic telematics - Automatic fee collection (AFC) - Interface specification for clearing between operators

inactive
Organization: DS
Publication Date: 9 July 1997
Status: inactive
Page Count: 42
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This standard defines the interfaces for clearing between operators and gives a framework of the common message structure and data elements to be used on the interfaces. Its objective is to make the transfer of payment and Automatic Fee Collection (AFC) related data possible both between different payment systems and between different operators such as collection agents, clearing operators, or providers of public and private transport services.

Document History

March 28, 2003
Road transport and traffic telematics - Electronic fee collection (EFC) - Interface specification for clearing between operators
This prestandard specifies the interfaces for clearing between operators and gives a framework of the common message structure and data elements to be used on the interfaces. Its objective is to make...
March 28, 2003
Road transport and traffic telematics - Electronic fee collection (EFC) - Interface specification for clearing between operators
A description is not available for this item.
DS/ENV ISO 14904
July 9, 1997
Road transport and traffic telematics - Automatic fee collection (AFC) - Interface specification for clearing between operators
This standard defines the interfaces for clearing between operators and gives a framework of the common message structure and data elements to be used on the interfaces. Its objective is to make the...
Advertisement