DS/EN ISO 5659-1

Plastics - Smoke generation - Part 1: Guidance on optical-density testing

inactive, Most Current
Organization: DS
Publication Date: 11 October 1999
Status: inactive
Page Count: 18
ICS Code (Plastics in general): 83.080.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This guidance document constitutes part 1 of ISO 5659. The main measurement made when carrying out testing to ISO 5659-2 is the amount of light transmitted by the smoke as a fraction (or percentage) of the initial light transmitted by the optical system. The minimum percent light transmitted is then used to calculate the maximum specific optical density for each mode of specimen exposure, e.g irradiance of 25 kW/m² with pilot flame or irradiance of 50 k/Wm² without pilot flame. Part 2 describes a static (or cumulative) single-chamber test procedure.

Document History

DS/EN ISO 5659-1
October 11, 1999
Plastics - Smoke generation - Part 1: Guidance on optical-density testing
This guidance document constitutes part 1 of ISO 5659. The main measurement made when carrying out testing to ISO 5659-2 is the amount of light transmitted by the smoke as a fraction (or percentage)...

References

Advertisement