CSA - CAN/CSA-A257 SERIES-M92

Standards for Concrete Pipe

inactive
Organization: CSA
Publication Date: 1 February 1992
Status: inactive
Page Count: 80
scope:

This Standard describes procedures for testing circular concrete pipe, manhole sections, and joints and includes the following tests:

(a) three-edge bearing test (see Clause 3);

(b) core strength test (see Clause 4);

(c) absorption test (see Clause 5);

(d) hydrostatic test (see Clause 6);

(e) flat slab top test (see Clause 7); and

(f) manhole step test (see Clause 8).

Document History

January 1, 2019
Standards for concrete pipe and manhole sections
This performance Standard applies to circular precast concrete pipe, manhole (maintenance hole) sections, and accessories intended for a) use as sewer pipe for the conveyance of sewage, industrial...
January 1, 2014
Standards for concrete pipe and manhole sections
Preface This is the sixth edition of CSA A257 Series, Standards for concrete pipe and manhole sections. It supersedes the previous editions published in 2009, 2003, 1992, 1982, and 1974. This is a...
January 1, 2014
Standards for concrete pipe and manhole sections
This performance Standard applies to circular precast concrete pipe, manhole (maintenance hole) sections, and accessories intended for (a) use as sewer pipe for the conveyance of sewage, industrial...
October 1, 2009
Standards for concrete pipe and manhole sections
This Standard applies to circular precast concrete pipe, manhole (maintenance hole) sections, and accessories intended for (a) use as sewer pipe for the conveyance of sewage, industrial wastes, and...
October 1, 2009
Standards for concrete pipe and manhole sections
This Standard applies to circular precast concrete pipe, manhole (maintenance hole) sections, and accessories intended for (a) use as sewer pipe for the conveyance of sewage, industrial wastes, and...
January 1, 2009
Standards for concrete pipe and manhole sections
Preface This is the fifth edition of CSA A257 Series, Standards for concrete pipe and manhole sections. It supersedes the previous editions published in 2003, 1992, 1982, and 1974. As with the...
December 1, 2003
Standards for Concrete Pipe and Manhole Sections
Preface This is the fourth edition of CSA A257 Series, Standards for Concrete Pipe and Manhole Sections. It supersedes the previous editions published in 1992, 1982, and 1974 under the title...
December 1, 2003
Standards for Concrete Pipe and Manhole Sections
Preface This is the fourth edition of CSA A257 Series, Standards for Concrete Pipe and Manhole Sections. It supersedes the previous editions published in 1992, 1982, and 1974 under the title...
February 1, 1992
Standards for Concrete Pipe
This Standard describes procedures for testing circular concrete pipe, manhole sections, and joints and includes the following tests: (a) three-edge bearing test (see Clause 3); (b) core strength...
CAN/CSA-A257 SERIES-M92
February 1, 1992
Standards for Concrete Pipe
This Standard describes procedures for testing circular concrete pipe, manhole sections, and joints and includes the following tests: (a) three-edge bearing test (see Clause 3); (b) core strength...

References

Advertisement