DS/IEC 132-4
Rotary wafer switches (low current rating) - Part 4: Rotary wafer switches with central mounting; maximum 12 positions; maximum diameter 40 mm
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1969 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
scope:
The standard specifies I E C type designation,construc
Document History
DS/IEC 132-4
January 1, 1969
Rotary wafer switches (low current rating) - Part 4: Rotary wafer switches with central mounting; maximum 12 positions; maximum diameter 40 mm
The standard specifies I E C type designation,construction, dimentions, ratings and order sheets to be completed when ordering switches. Establishes four climatic categories and a schedule for type...