DIN EN ISO 15156-2

Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003); English version EN ISO 15156-2:2003

inactive, Most Current
Organization: DIN
Publication Date: 1 July 2005
Status: inactive
Page Count: 50
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10

Document History

DIN EN ISO 15156-2
July 1, 2005
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003); English version EN ISO 15156-2:2003
A description is not available for this item.
Advertisement