DSF/prEN 15420

Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1000 kW

pending
Organization: DS
Status: pending
Page Count: 165
ICS Code (Central heating systems): 91.140.10
scope:

This standard specifies the requirements and test methods concerning, in particular the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and marking of gas-fired central heating boilers that are fitted with atmospheric burners, fan assisted atmospheric burners or fully premixed burners, and are hereafter referred to as ""boilers"".This standard applies to boilers of type C:- that use one or more combustible gases of the three gas families;- that have a nominal heat input (on the basis of net caloric value)exceeding 70 kW, but not exceeding 1000 kW, including modular boilers;- where the temperature of the heat transfer fluid does not exceed 105°C during normal operation;- where the maximum operating pressure in the water circuit does not exceed 6 bar;- which can give rise to condensation under certain circumstances.The standard applies to boilers designed for sealed water systems or for open water systems.The standard does not contain all the requirements necessary for boilers:- intended to be installed in the open or in living rooms;- permanently fitted with more than one flue outlet;- of the condensing type;- intended to be connected to a common flue having mechanical extraction;- type C41, C51, C61, C7, and C81 boilers;- fitted with a forced draught burner in accordance with EN 676;- producing hot water for domestic purposes.This standard only covers type testing.

Document History

March 17, 2011
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1 000 kW
This document specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1 000 kW
This document specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
DSF/prEN 15420
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1000 kW
This standard specifies the requirements and test methods concerning, in particular the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
Advertisement