NPFC - MIL-C-7905
CYLINDERS, STEEL, COMPRESSED GAS, NON-SHATTERABLE, SEAMLESS, 1800 PSI AND 2100 PSI
| Organization: | NPFC |
| Publication Date: | 24 August 1990 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the requirements for 1800 psi and 2100 psi compressed gas storage, non-shatterable, steel cylinders of seamless construction.
The cylinders shall be of the following types and classes, as specified by the applicable part number (see 6.2.1b).
Type A - Internal taper thread Type B - External thread Type C - Internal straight thread Class 1 - 1800 PSI ( 12,400 KPa ) rated pressure Class 2 - 2100 PSI ( 14,500 KPa ) rated pressure
intended Use:
The cylinders covered by this specification are intended for use in storing compressed gas, such as air, aviator's breathing oxygen and liquefied carbon dioxide.
Document History