IEC 61689

Ultrasonics - Physiotherapy Systems - Performance Requirements and Methods of Measurement in the Frequency Range 0,5 MHz to 5 MHz

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 1996
Status: inactive
Page Count: 66
ICS Code (Therapy equipment): 11.040.60

Document History

March 1, 2022
Ultrasonics – Physiotherapy systems – Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This document is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous (e.g. tone burst) wave ultrasound in the...
February 1, 2013
Ultrasonics – Physiotherapy systems – Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasound in the...
August 1, 2007
Ultrasonics – Physiotherapy systems – Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...
IEC 61689
August 1, 1996
Ultrasonics - Physiotherapy Systems - Performance Requirements and Methods of Measurement in the Frequency Range 0,5 MHz to 5 MHz
A description is not available for this item.

References

Advertisement