CSA - CAN/CSA-B137.4.1-M89

Electrofusion-Type Polyethylene Fittings for Gas Services

inactive
Organization: CSA
Publication Date: 1 January 1989
Status: inactive
Page Count: 21
scope:

This Standard covers performance testing of socket- and saddle-type polyethylene electrofusion fittings that are used to join polyethylene pipe where the heat source is an integral part of the fitting.

Note:Fittings covered by this Standard are connected to an electrical power source during the fusion process. Power sources, cables, and electrical connections are covered by the Canadian Electrical Code, Parts I and 11, as appropriate.

Electrofusion fittings are intended for use with polyethylene pipe that conforms to CSA Standard CAN3-B137.4.

This Standard includes definitions and reference publications, general requirements for materials, performance requirements, requirements for manufactured fittings, specimen preparation requirements, test methods, marking requirements, and workmanship requirements.

Note:"Pipe"referstopipehavingIPSoutsidediameters. "Tubing" refers to pipe having copper tube size outside diameters. Itfhere there are test requirements for pipe, they shall apply to both pipe and tubing

Document History

January 1, 2020
Electrofusion-type polyethylene (PE) fittings for gas services
This Standard covers socket- and saddle-type polyethylene (PE) electrofusion fittings that are used to join PE pipe where the heat source is an integral part of the fitting. Note: Fittings covered...
CAN/CSA-B137.4.1-M89
January 1, 1989
Electrofusion-Type Polyethylene Fittings for Gas Services
This Standard covers performance testing of socket- and saddle-type polyethylene electrofusion fittings that are used to join polyethylene pipe where the heat source is an integral part of the...

References

Advertisement