NPFC - A-A-50431
COUPLINGS - QUICK DISCONNECT, BOWES TYPE (AIR HOSES AND PIPING)
| Organization: | NPFC |
| Publication Date: | 7 November 1991 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The General Services Administration has authorized the use of this commercial item description.
This commercial item description covers quick-acting, self-locking couplings for pneumatic hose and piping connections where rapid coupling and uncoupling are required:
Coupling halves and fittings shall be of the following classes and sizes:
Glass H.M. - Male coupling half with hose end for 7/16 inch, ½ inch, ⅝ inch, ¾ inch, and 1-¼ inch hose. Class H.F. - Female coupling half with hose end for 7/16 inch, ½ inch, ⅝ inch, ¾ inch and 1-¼ inch hose. Class O.M. - Male coupling half with pipe end (external thread) for 7/16 inch through ¾ inch, or 1-¼ inch pipe. Glass O. F. - Female coupling half with pipe end (external thread) for 7/16 inch through ¾ inch, or 1-¼ inch pipe. Class Y.M. - Y-fitting with one female coupling inlet and two male coupling outlets for 7/16 through ¾ inch size, or 1-¼ inch size.
Document History