ECIA - EIA-740
Specification for Small Form Factor 88.9 mm (3.5 in) Disk Drives
| Organization: | ECIA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This standard defines the dimensions and interconnections of 88.9 mm (3.5 in) small form factor disk drives.
The purpose of this standard is to define the external characteristics of small form factor disk drives so that products from different vendors may be used in the same mounting configurations.
The standard provides specifications on external dimensions, connectors, connector placement, mounting holes and interface pinouts to assist manufacturers in the systems integration of small form factor disk drives.
Document History