DS/EN 440

Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification

inactive, Most Current
Organization: DS
Publication Date: 1 March 2001
Status: inactive
Page Count: 14
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for classification of wire electrodes and weld deposits in the as-welded condition for gas shielded metal arc welding of non alloy and fine grain steels with a minimum yield strength of up to 500 N/mm2. One wire electrode may be tested and classified with different gases. The classification of a weld deposit is based on tests of the all-weld metal.

Document History

DS/EN 440
March 1, 2001
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of wire electrodes and weld deposits in the as-welded condition for gas shielded metal arc welding of non alloy and fine grain steels with a...
February 14, 1996
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of wire electrodes and weld deposits in the as welded condition for gas shielded metal arc welding of non alloy and fine grain steels with a...
Advertisement