DS/EN 302091-4 V1.1.1
Broadband Integrated Services Digital Network (B-ISDN) and Broadband Private Integrated Services Network (B-PISN); Digital Subscriber Signalling System No. two (DSS2) and Broadband Inter-Exchange Signalling (B-QSIG) and Signalling System No. 7 (SS7); Prenegotiation; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document provides the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Prenegotiation protocol as specified in EN 302 091-1 [1]. This fourth part of EN 302 091 [1] is applicable to the Prenegotiation protocol at the QB,SB,TB and co-incident SB/TB reference point of implementations conforming to the standards for the Digital Subscriber Signalling System No. two (DSS2), Broadband Inter-Exchange Signalling (B-QSIG), and Signalling System No. 7 (SS7) protocol specification for Broadband Integrated Services Digital Network (B-ISDN) and Broadband Private Integrated Services Network (B-PISN).
Document History