JSA - JIS B 1056
Mechanical and Performance Properties for Prevailing Torque Type Steel Nuts
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 1 March 1994 |
| Status: | inactive |
| Page Count: | 19 |
Document History
November 20, 2019
Fasteners—Prevailing torque steel nuts—Functional properties
This Standard specifies the functional properties for prevailing torque steel nuts when tested at an ambient temperature range of +10 °C to +35 °C.
It includes a combined test method to determine...
April 20, 2011
Prevailing torque type steel nuts-Mechanical and performance properties
This Standard specifies the mechanical and performance properties for prevailing torque type steel nuts when tested over an ambient temperature range of 10°C to 35 °C.
This Standard includes the...
July 21, 2000
Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Properties
A description is not available for this item.
July 20, 2000
Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Properties
A description is not available for this item.
JIS B 1056
March 1, 1994
Mechanical and Performance Properties for Prevailing Torque Type Steel Nuts
A description is not available for this item.
January 1, 1987
Mechanical and Performance Properties for Prevailing Torque Type Steel Nuts
A description is not available for this item.