ETSI - PRETS 300 702-2

Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/ Global System for Mobile Communications (DECT/GSM) Interworking Profile (IWP); Profile Test Specification (PTS); Profile Specific Test Specification (PSTS); Part 2: Portable Radio Termination (PT)

inactive
Organization: ETSI
Publication Date: 1 January 1997
Status: inactive
Page Count: 41
scope:

This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications/Global System for Mobile communications (DECT/GSM) Interworking Profile (IWP), Portable Part (PP) applications as specified in ETS 300 370 [5].

The main objective of the DECT/GSM IWP test specification is to provide approval tests giving a high probability of air interface inter-operability between any DECT Fixed Part (FP) and any PP conforming to ETS 300 370 [5] offered by different manufacturers.

All PPs conforming to ETS 300 370 [5], as far as DECT Network (NWK) layer is concerned, are tested for conformance separately:

- first to ETS 300 494-1 [11] and ETS 300 494-2 [12]; and

- second to this ETS.

For the purpose of this ETS the Portable radio Termination (PT) uses an International Portable User Identity (IPUI) type R.

All PPs conforming to ETS 300 370 [5], as far as the Data Link Control (DLC) layer, the Medium Access Control (MAC) layer and the Physical (PHL) layer are concerned, are tested to ETS 300 494-1 [11] and ETS 300 494-2 [12].

ISO/IEC 9646 Parts 1 to 7 [13]- [18] are used as the basis for the test methodology, and as the basis for test case specification.

The test cases, if listed in this ETS, have been derived from ETS 300 497, Parts 1, 6 and 7 [8] - [10] or ETS 300 494-1 [11] and ETS 300 494-2 [12]. Additional DECT/GSM IWP specific test cases are included where required. The Profile Implementation Extra Information for Testing (IXIT) is based on ETS 300 497, Parts 1, 6 and 7 [8] - [10] and the General Access Profile, Profile IXIT ETS 300 494-1 [11] and ETS 300 494-2 [12].

Annex A contains the Abstract Test Suite (ATS).

Document History

March 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); DECT/GSM Interworking Profile (IWP); Profile Test Specification (PTS); Profile Specific Test Specification (PSTS); Part 2: Portable Radio Termination (PT)
A description is not available for this item.
PRETS 300 702-2
January 1, 1997
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/ Global System for Mobile Communications (DECT/GSM) Interworking Profile (IWP); Profile Test Specification (PTS); Profile Specific Test Specification (PSTS); Part 2: Portable Radio Termination (PT)
This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications/Global System for Mobile communications (DECT/GSM) Interworking Profile...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/ Global System for Mobile Communications (DECT/GSM) Interworking Profile (IWP); Profile Test Specification (PTS); Profile Specific Test Specification (PSTS); Part 2: Portable Radio Termination (PT)
This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications/Global System for Mobile communications (DECT/GSM) Interworking Profile...

References

Advertisement