DS/EN 230

Monoblock oil burners - Safety, control and regulation devices and safety times

inactive
Organization: DS
Publication Date: 7 February 1991
Status: inactive
Page Count: 58
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

The standard determines the requirements, operating conditions and test methods for safety, control and regulation devices for automatic atomizing burners of the monoblock type for burning distillates and residual fuels, in the range from kerosene to heavy fuel oils.

Document History

February 6, 2007
Automatic burner control systems for oil burners
This standard specifies the requirements, operating conditions and test methods for burner control systems for automatic and semi-automatic oil burners with or without fans. It also applies to dual...
October 8, 1991
Monoblock oil burners - Safety, control and regulation devices and safety times. (Corrigendum)
This is a corrigendum to DS/EN 230:1991.
DS/EN 230
February 7, 1991
Monoblock oil burners - Safety, control and regulation devices and safety times
The standard determines the requirements, operating conditions and test methods for safety, control and regulation devices for automatic atomizing burners of the monoblock type for burning...
Advertisement