DS/ISO 813

Rubber, vulcanized - Determination of adhesion to metal - One-plate method

inactive, Most Current
Organization: DS
Publication Date: 29 January 1988
Status: inactive
ICS Code (Rubber): 83.060
scope:

The standard specifies a method for the determination of the adhesion strength of rubber-to-metal bonds where the rubber part is assembled to one metal plate. The method is applicable primarily to test pieces prepared in the laboratory under standard conditions, such as may be used to provide data for the development and control of rubber compounds and methods of manufacture.

Document History

DS/ISO 813
January 29, 1988
Rubber, vulcanized - Determination of adhesion to metal - One-plate method
The standard specifies a method for the determination of the adhesion strength of rubber-to-metal bonds where the rubber part is assembled to one metal plate. The method is applicable primarily to...
Advertisement