CEN - EN ISO 13934-1
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
inactive
| Organization: | CEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Textile and leather technology): | 59 |
Document History
April 1, 2013
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
This part of ISO 13934 specifies a procedure to determine the maximum force and elongation at maximum force of textile fabrics using a strip method.
NOTE ISO 13934-2 describes the method known as...
EN ISO 13934-1
February 1, 1999
Textiles - Tensile Properties of Fabrics - Part 1: Determination of Maximum Force and Elongation at Maximum Force Using the Strip Method
A description is not available for this item.