DS/ISO/IEC 13249-1

Information technology - Database languages - SQL multimedia and application packages - Part 1: Framework

inactive
Organization: DS
Publication Date: 7 December 2000
Status: inactive
Page Count: 22
ICS Code (Languages used in information technology): 35.060
scope:

ISO/IEC 1349 defines a number of packages of generic data types common to various kinds of data used in multimedia and other subject areas, to enable that data to be stored and manipulated in an SQL database. Each package is defined as a part of ISO/IEC 13249. This part of ISO/IEC 13249 defines those concepts, notations and conventions that are common to two or more other parts of ISO/IEC 13249. In particular it describes the way ISO/IEC 9075 is used in other parts to define the user-defined types and their behaviour appropriate to each subject area.

Document History

February 21, 2003
Information technology - Database languages - SQL multimedia and application packages - Part 1: Framework
ISO/IEC 13249 defines a number of packages of generic data types common to various kinds of data used in multimedia and application areas, to enable that data to be stored and manipulated in an SQL...
DS/ISO/IEC 13249-1
December 7, 2000
Information technology - Database languages - SQL multimedia and application packages - Part 1: Framework
ISO/IEC 1349 defines a number of packages of generic data types common to various kinds of data used in multimedia and other subject areas, to enable that data to be stored and manipulated in an SQL...
Advertisement