NPFC - MIL-I-3190/5
INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED, CLASS 200, TYPE C, CATEGORY C
| Organization: | NPFC |
| Publication Date: | 4 September 1987 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the insulation sleeving described herein shall consist of this document and the latest issue of MIL-I-3190.
The sleeving shall be of the following classification:
* Class 200, type C, category c.
intended Use:
The temperature index for this class of sleeving is 200°C. This material is intended for applications in electrical equipment requiring primary insulation having high heat and radiation resistance... View More
Document History