DS/EN ISO 3746/AC

Acoustics - Determination of sound power levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane

inactive
Organization: DS
Publication Date: 21 August 1996
Status: inactive
Page Count: 3
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping the source and for calculating the sound power level produced by the source. It gives requirements for the survey grade of accuracy for the test environment and instrumentation as well as techniques for obtaining the surface sound pressure level from which the sound power level of the source is calculated.

Document History

January 13, 2011
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane
ISO 3746:2010 specifies methods for determining the sound power level or sound energy level of a noise source from sound pressure levels measured on a surface enveloping a noise source (machinery or...
September 9, 2009
Acoustics - Determination of sound power levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane
This International Standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping the source in order to calculate the sound power level produced by the noise...
DS/EN ISO 3746/AC
August 21, 1996
Acoustics - Determination of sound power levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane
This standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping the source and for calculating the sound power level produced by the source. It gives...
November 28, 1995
Acoustics - Determination of sound power levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane
This standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping the source and for calculating the sound power level produced by the source. It gives...
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane (ISO/FDIS 3746:2010)
This standard specifies methods determining the sound power levels of a noise source from sound pressure levels measured on a surface enveloping a noise source (machinery or equipment) in a test...
Acoustics - Determination of sound power levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane (ISO 3746:1995, including Cor 1:1995)
This International Standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping the source in order to calculate the sound power level produced by the noise...
Advertisement