DS/EN 61558-2-7

Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys

inactive
Organization: DS
Publication Date: 23 December 1997
Status: inactive
Page Count: 22
ICS Code (Transformers. Reactors): 29.180
scope:

This part 2 of IEC 61558 applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c., a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V a.c. or 33 V ripple-free d.c. and a rated output not exceeding 200 VA and a rated output current not exceeding 10 A.

Document History

November 26, 2007
Safety of power transformers, power supplies, reactors and similar products - Part 2-7: Particular requirements and tests for transformers and power supplies for toys
This part of 61558 deals with safety aspects of transformers for toys and power supplies incorporating transformers for toys such as electrical, thermal and mechanical safety. This Part 2-7 is...
March 21, 2003
Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys
This part 2 of 61558 applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c., a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V a.c. or 33 V...
DS/EN 61558-2-7
December 23, 1997
Safety of power transformers, power supply units and similar - Part 2-7: Particular requirements for transformers for toys
This part 2 of IEC 61558 applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c., a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V a.c. or 33 V...
Advertisement