NPFC - MIL-A-24280

ANCHORS, MARINE FLUKED, LIGHT WEIGHT TYPE (LWT), (30 DEGREES AND 50 DEGREES FLUKE ANGLES WITH WEDGE-BLOCK ADAPTERS), HIGH STRENGTH CAST STEEL

inactive, Most Current
Buy Now
Organization: NPFC
Publication Date: 11 December 1972
Status: inactive
Page Count: 7
scope:

This specification covers high holding power, nonfouling, light weight type (LWT), high strength, cast steel anchors with variable fluke angles for use on ships or boats and for salvage applications.

The anchors shall be of the following nominal weights as specified (see 6.2).

Nominal weight Pounds 6,000 16,000 30,000 10,000 20,000 14,000 25,000

intended Use:

Cast steel marine anchors covered by this specification are intended for use on ships or boats and for salvage operations and other similar applications.

Document History

February 3, 2015
ANCHORS, MARINE FLUKED, LIGHT WEIGHT TYPE (LWT), (30 DEGREES AND 50 DEGREES FLUKE ANGLES WITH WEDGE-BLOCK ADAPTERS), HIGH STRENGTH CAST STEEL
A description is not available for this item.
MIL-A-24280
December 11, 1972
ANCHORS, MARINE FLUKED, LIGHT WEIGHT TYPE (LWT), (30 DEGREES AND 50 DEGREES FLUKE ANGLES WITH WEDGE-BLOCK ADAPTERS), HIGH STRENGTH CAST STEEL
This specification covers high holding power, nonfouling, light weight type (LWT), high strength, cast steel anchors with variable fluke angles for use on ships or boats and for salvage applications....
April 21, 1967
ANCHORS, MARINE FLUKED, LIGHT WEIGHT TYPE (LWT), (30 DEGREES AND 50 DEGREES FLUKE ANGLES WITH WEDGE-BLOCK ADAPTERS), HIGH STRENGTH CAST STEEL
A description is not available for this item.

References

Advertisement