TIA-613
High Speed Serial Interface for Data Terminal Equipment and Data Circuit-Terminating Equipment
| Organization: | TIA |
| Publication Date: | 29 September 1993 |
| Status: | active |
| Page Count: | 24 |
scope:
Section Abstracts
This standard is applicable to the interconnection of data terminal equipment (DTE) and data circuit-terminating equipment (DCE) employing serial binary data interchange with control information exchanged on separate control circuits. It defines:
Section 2 Normative References
Section 3 Signal Characteristics
Section 4 Interface Mechanical Characteristics
Section 5 Functional Description of Interchange Circuits
In addition, the standard includes:
Section 6 Recommendations and Explanatory Notes
Application
This standard applies where equipment on one side of the DTE/DCE interface is intended for connection directly to equipment on the other side without additional technical considerations. Applications where cable termination, signal waveshaping, interconnection cable distance, and mechanical configurations of the interface must be tailored to meet specific user needs are not precluded but are beyond the scope of this standard.
Serialization
This standard applies to data communication systems where the data is bit serialized. No restrictions are placed on the sequence of bits.
Signaling Rates
This standard is applicable for use at data signaling rates up to a maximum limit of 52 Mbit/s.
Synchronous Communication
This standard applies to synchronous serial binary data communication systems.
Document History