NPFC - MIL-I-82431
INSTRUMENTATION ASSEMBLY (FOR EXERCISE HEAD MK 85 MOD 0, MOD) SHOW 144
| Organization: | NPFC |
| Publication Date: | 25 September 1969 |
| Status: | active |
| Page Count: | 52 |
scope:
This specification covers the requirements for procurement of three types of instrumentation assemblies.
The instrumentation assemblies shall be classed as Type I, Type II, and Type III as specified (see 6.1) and are as follows:
(a) Type I shall be in accordance with DL 2539153.
(b) Type II shall be in accordance with DL 2539071.
(c) Type III shall be in accordance with DL 2539544.
intended Use:
The instrumentation assembly is for use in an Exercise Head Mark 85. It is of a Type I, Type II, or Type III configuration. Type I configuration is used in Exercise Head Mark 85 Mod 0 (Fleet).... View More
Document History