ASTM International - ASTM D2977-14

Standard Practice for Particle Size Range of Peat Materials for Horticultural Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2014
Status: inactive
Page Count: 2
ICS Code (Particle size analysis. Sieving): 19.120
significance And Use:

5.1 This practice separates peat material into arbitrary fractions based on particle size. Physical separation of peat material according to particle size provides a useful indicator of the... View More

scope:

1.1 This practice covers measurement of the mass percentage of fractions of a peat material defined in terms of selected ranges of screen sizes.

1.2 Units-The values stated in SI units are being regarded as standard. Units of inch-pound are provided for information only.

1.3 All measured and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Practice for Particle Size Range of Peat Materials for Horticultural Purposes
1.1 Peat materials consist of particles with various sizes. This practice covers the separation of peat particles into coarse, medium, and fine size fractions using the 2.36 mm (No. 8) and 0.850 mm...
ASTM D2977-14
November 1, 2014
Standard Practice for Particle Size Range of Peat Materials for Horticultural Purposes
5.1 This practice separates peat material into arbitrary fractions based on particle size. Physical separation of peat material according to particle size provides a useful indicator of the...
July 10, 2003
Standard Test Method for Particle Size Range of Peat Materials for Horticultural Purposes (Withdrawn 2012)
This test method separates peat material into arbitrary fractions based on particle size. Physical separation of peat material according to particle size provides a useful indicator of the properties...
December 10, 1998
Standard Test Method for Particle Size Range of Peat Materials for Horticultural Purposes
1.1 This test method covers measurement of the weight percentage of fractions of a peat material defined in terms of selected ranges of screen sizes. 1.2 This standard does not purport to address...
Advertisement