AFNOR - NF EN 2934

Aerospace series. Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy ni-P100HT (inconel 718), silver plated. Classification : 1275 MPa (at ambient temperature) / 650 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 June 1996
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 2934
June 1, 1996
Aerospace series. Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy ni-P100HT (inconel 718), silver plated. Classification : 1275 MPa (at ambient temperature) / 650 degrees celsius.
A description is not available for this item.
Advertisement