DS/TBR 27
Satellite Earth Stations and Systems (SES) - Low data rate Land Mobile satellite Earth Stations (LMES) operating in the 11/12/14 GHz frequency bands
| Organization: | DS |
| Publication Date: | 16 March 1998 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
This Technical Basis for Regulation (TBR) specifies the technical requirements that apply to Land Mobile Earth Stations (LMES) for compliance with Articles 4.1 and 4.3 of the SES Directive [1]. These LMES have the following characteristics: - The LMES are operating in one or more frequency ranges of the Fixed Satellite Service (FSS): - 10,70 GHz to 11,70 GHz (space to earth); - 12,50 GHz to 12,75 GHz (space to earth); - 14,00 GHz to 14,25 GHz (earth to space).
Document History