NPFC - A-A-59590/19

HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH SCREW RETENTION

inactive
Buy Now
Organization: NPFC
Publication Date: 16 August 2002
Status: inactive
Page Count: 7
scope:

This CID specification sheet covers 3 piece card holders that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide 60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 2 to 4 degrees C/W/inch thermal resistance between the circuit card assemblies and the heat sink surfaces. The screw retention feature is intended to prevent unintentional disassembly of the card holder. Items covered by this CID specification sheet are intended for commercial/industrial applications.

Document History

May 19, 2022
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH SCREW RETENTION
A description is not available for this item.
May 19, 2017
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH SCREW RETENTION
A description is not available for this item.
April 25, 2017
Holder, Electrical Card, Wedge Retainers, 3 Piece, Screw Actuated Drive, .260 X .260 Inch Body Size, with Screw Retention
A description is not available for this item.
May 19, 2012
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH SCREW RETENTION
A description is not available for this item.
July 7, 2007
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH SCREW RETENTION
A description is not available for this item.
A-A-59590/19
August 16, 2002
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .260 X .260 INCH BODY SIZE, WITH SCREW RETENTION
This CID specification sheet covers 3 piece card holders that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat...

References

Advertisement