DLA - SMD-5962-89658
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 March 1990 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54ACT534 Octal D-type flip-flop, with three-state outputs, TTL compatible inputs 02 54ACT11534 Octal D-type flip-flop, with three-state outputs, TTL compatible inputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range 1/ - - - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage 1/ - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage 1/- - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Input clamp diode current - - - - - - - - - - - - - - - - - - ±20 mA Output clamp diode current- - - - - - - - - - - - - - - - - - ±50 mA DC VCC or GND current (per pin) - - - - - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD)- - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds)- - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/- - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range- - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC)- - - - - - - - - - - - −55°C to +125°C
Input rise or fall times (tr and tf): VCC = 4.5 V, 5.5 V - - - - - - - - - - - - - - - - - - - - - 8 ns/V Minimum setup time, Dn to CP (ts): Device type 01: TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 4.5 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - - - - - - - 5.0 ns Device type 02: TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 3.0 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - - - - - - - 3.0 ns Minimum hold time, Dn to CP (th): Device type 01: TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 2.5 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - - - - - - - 3.0 ns Device type 02: TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 5.5 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - - - - - - - 5.5 ns Minimum pulse width, CP (tw): Device type 01: TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - - - - - - - 5.0 ns Device type 02: TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 9.0 TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - - - - - - - 9.0 ns Maximum frequency (fmax): Device type 01: TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 95 MHz TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - - - - - - - 85 MHz Device type 02: TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 55 MHz TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - - - - - - - 55 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History