MODUK - DEF-2182

Oil OX-10 (03.57)

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1957
Status: inactive
Page Count: 4
scope:

This specification covers the supply of one grade of lubricant suitable for use in instruments, such as mechanical time fuzes, over the temperature range-65°P (-54°C) to + 125°P (+52°C).

Document History

DEF-2182
January 1, 1957
Oil OX-10 (03.57)
This specification covers the supply of one grade of lubricant suitable for use in instruments, such as mechanical time fuzes, over the temperature range-65°P (-54°C) to + 125°P (+52°C).
Advertisement