ARMY - AR 600-8-19
ENLISTED PROMOTIONS AND REDUCTIONS
| Organization: | ARMY |
| Publication Date: | 9 November 2006 |
| Status: | inactive |
| Page Count: | 186 |
scope:
Applicability.
This regulation applies to enlisted members of the Active Army, the Army National Guard/Army National Guard of the United States, and the U.S. Army Reserve, unless otherwise stated. During mobilization, the proponent may modify chapters and policies contained in this regulation.
Purpose
This regulation prescribes the enlisted promotions and reductions function of the military personnel system. It is linked to the Army Regulation (AR) 600-8 series and provides principles of support, standards of service, policies, tasks, rules, and steps governing all work required in the field to support promotions and reductions. It provides the objectives of the Army's Enlisted Promotions System, which include filling authorized enlisted spaces with the best qualified Soldiers. Further, this system provides for career progression and rank that are in line with potential and for recognition of the best qualified Soldier, which will attract and retain the highest caliber Soldier for a career in the Army. Additionally, the system precludes promoting the Soldier who is not productive or not the best qualified, thus providing an equitable system for all Soldiers.
Document History