DS/ISO/IEC 15423-1

Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing - Part 1: Linear symbols

inactive, Most Current
Organization: DS
Publication Date: 11 October 2001
Status: inactive
Page Count: 42
ICS Code (Information coding): 35.040
scope:

This International standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It defines requirements in respect of techniques for the scanning and decoding of linear symbols. It deals with bar code scanning and decoding equipment both as integrated reading systems and as discrete units. It defines performance of the equipment in a particular configuration (e.g. a specific model) irrespective of the individual components used. It also defines in a normative annex a means of classifying scanners and operational parameters. Note: Part 2 of ISO/IEC 15423 covers the requirements for the performance testing of equipment for the scanning and decoding of two-dimensional symbols.

Document History

DS/ISO/IEC 15423-1
October 11, 2001
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing - Part 1: Linear symbols
This International standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It defines requirements in respect of...
Advertisement