DS/ISO 13256-2

Water-source heat pumps – Testing and rating for performance – Part 2: Water-to-water and brine-to-water heat pumps

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 June 2002
Status: active
Page Count: 26
ICS Code (Heat pumps): 27.080
scope:

This part of ISO 13256 establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically driven, mechanical-compression type, water-to-water and brine-to-water heat pumps. The requirements for testing and rating contained in this part of ISO 13256 are based on the use of matched assemblies.

Document History

May 10, 2021
Water-source heat pumps – Testing and rating for performance – Part 2: Water-to-water and brine-to-water heat pumps
1.1  This document establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical- compression type, water-to-water and...
DS/ISO 13256-2
June 20, 2002
Water-source heat pumps – Testing and rating for performance – Part 2: Water-to-water and brine-to-water heat pumps
This part of ISO 13256 establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically driven, mechanical-compression type, water-to-water...
Advertisement