DS/EN ISO 140-1/A1

Acoustics - Measurement of sound insulation in buildings and of building elements - Part 1: Requirements for laboratory test facilities with suppressed flanking transmission - Amendment 1: Specific requirements on the frame of the test opening for lightweight twin leaf partitions

inactive, Most Current
Organization: DS
Publication Date: 7 February 2005
Status: inactive
Page Count: 10
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This document is an amendment to EN ISO 140-3 to introduce the description of boundary conditions for acoustical testing of lightweight multiple-leaf constructions

Document History

DS/EN ISO 140-1/A1
February 7, 2005
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 1: Requirements for laboratory test facilities with suppressed flanking transmission - Amendment 1: Specific requirements on the frame of the test opening for lightweight twin leaf partitions
This document is an amendment to EN ISO 140-3 to introduce the description of boundary conditions for acoustical testing of lightweight multiple-leaf constructions
February 11, 1998
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 1: Requirements for laboratory test facilities with suppressed flanking transmission
The standard lays down specifications concerning laboratory test facilities for sound insulation measurements of building elements. It applies to laboratory test facilities with suppressed radiation...

References

Advertisement