DS/EN 301055 V1.1.1

European Telecommunications Standards Institute Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Direct Sequence Code Division Multiple Access (DS-CDMA) point-to-multipoint DRRS in frequency bands in the range 1 GHz to 3 GHz

inactive
Organization: DS
Publication Date: 17 June 1998
Status: inactive
ICS Code (Transmission systems): 33.040.20
scope:

This European Standard (Telecommunication series) has been produced by ETSI Technical Committee Transmission and Multiplexing (TM).

Document History

May 12, 2004
Fixed Radio Systems: Point-to-multipoint equipment; Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz
The present document covers the following typical Point-to-Multipoint (P-MP) applications: - voice; -fax; - voiceband data; - telex; - data up to 64 kbit/s; - Integrated Services Digital Network...
April 15, 2001
Fixed Radio Systems: Point to multipoint equipment; Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz
The scope of the present document covers the following typical Point-to-Multipoint (P-MP) applications: - voice; -fax; - voiceband data; - telex; - data up to 64 kbit/s; - Integrated Services Digital...
November 15, 2000
Fixed Radio Systems; Point-to-multipoint equipment; Direct Sequence Code Division Multiple Access (DS-CDMA); Point-to-multipoint digital radio system in frequency bands inthe range 1 GHzto3 GHz
The scope of the present document covers the following typical Point-to-Multipoint (P-MP) applications: - voice; -fax; - voiceband data; - telex; - data up to 64 kbit/s; - Integrated Services Digital...
DS/EN 301055 V1.1.1
June 17, 1998
European Telecommunications Standards Institute Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Direct Sequence Code Division Multiple Access (DS-CDMA) point-to-multipoint DRRS in frequency bands in the range 1 GHz to 3 GHz
This European Standard (Telecommunication series) has been produced by ETSI Technical Committee Transmission and Multiplexing (TM).
Advertisement