ISO 3508
Thread Run-Outs for Fasteners with Thread in Accordance with ISO 261 and ISO 262
| Organization: | ISO |
| Publication Date: | 1 February 1976 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard specifies thread run-outs for fasteners with thread in accordance with ISO 261, /SO general purpose metric screw threads - General plan, and with ISO 262, ISO general purpose metric screw threads - Selected sizes for screws, bolts and nuts.
It does not apply to those threaded fasteners where special requirements are laid down in the product standards.
Document History