CEN - EN ISO 13982-1
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
November 1, 2004
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
This part of ISO 13982 specifies the minimum requirements for chemical protective clothing resistant to penetration by airborne solid particles (type 5). These garments are full-body protective...
EN ISO 13982-1
November 1, 2004
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
A description is not available for this item.